Sugatsune America, Inc. LIFT ASSIST HINGE, EXTERNAL SURFACE MOUNT - HG-PA270-35 HG-PA270-35

Description
Power assist hinge to reduce the effort to open the lid/door External surface mounted Soft closing Torque adjustable (±5%)
Description
Power assist hinge to reduce the effort to open the lid/door External surface mounted Soft closing Torque adjustable (±5%)
Datasheet
Datasheet Summary
Powered by GS/AI

Power assist hinge for reducing effort to open a lid or door, externally surface mounted with soft-closing and torque adjustability (±5%). Part HG-PA270-35 provides 357 kgf·cm (310 lbs·in) of torque per piece and weighs 2,500 g. The hinge achieves a maximum opening angle of 100° and is constructed with 430 stainless steel bases, PBT plastic light grey covers, a polyacetal slider, and a spring steel spring.

Datasheet Summary
Powered by GS/AI

Power assist hinge for reducing effort to open a lid or door, externally surface mounted with soft-closing and torque adjustability (±5%). Part HG-PA270-35 provides 357 kgf·cm (310 lbs·in) of torque per piece and weighs 2,500 g. The hinge achieves a maximum opening angle of 100° and is constructed with 430 stainless steel bases, PBT plastic light grey covers, a polyacetal slider, and a spring steel spring.

Suppliers

Company
Product
Description
Supplier Links
LIFT ASSIST HINGE, EXTERNAL SURFACE MOUNT - HG-PA270-35 - HG-PA270-35 - Sugatsune America, Inc.
Carson, CA, United States
LIFT ASSIST HINGE, EXTERNAL SURFACE MOUNT - HG-PA270-35
HG-PA270-35
LIFT ASSIST HINGE, EXTERNAL SURFACE MOUNT - HG-PA270-35 HG-PA270-35
Power assist hinge to reduce the effort to open the lid/door External surface mounted Soft closing Torque adjustable (±5%)

  • Power assist hinge to reduce the effort to open the lid/door
  • External surface mounted
  • Soft closing
  • Torque adjustable (±5%)
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-PA270-35
Product Name LIFT ASSIST HINGE, EXTERNAL SURFACE MOUNT - HG-PA270-35
Length 10.81 inch (275 mm)
Unlock Full Specs
to access all available technical data

Similar Products

OLYMPIA SELF-OPENING CONCEALED HINGE FOR CABINETS - 360-U26-19T - 360-U26-19T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details
Torque Hinge (vertical and horizontal use) - HG-TE15 - HG-TE15 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.62 inch (41.27 mm)
Hole Type Round
View Details
GLASS DOOR HINGE W/ CATCH - GH-456C/CR - GH-456C/CR - Sugatsune America, Inc.
Specs
Length 2.19 inch (55.56 mm)
Hole Type Round
Number of Holes 3
View Details
ALUMINUM LIFT-OFF HINGE - AS-HG-AL-NR4020 - AS-HG-AL-NR4020 - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details