Sugatsune America, Inc. HINGE, FREE MOVEMENT - HG-ITMF HG-ITMF

Description
Hinge with friction torque for holding monitors, displays etc. in position Without friction torque available. (HG-ITSF, HG-ITMF) Optional cover available for clean appearance Operating Temperature: - 10°C~50°C (14F°~122F°)
Datasheet
Description
Hinge with friction torque for holding monitors, displays etc. in position Without friction torque available. (HG-ITSF, HG-ITMF) Optional cover available for clean appearance Operating Temperature: - 10°C~50°C (14F°~122F°)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HINGE, FREE MOVEMENT - HG-ITMF - HG-ITMF - Sugatsune America, Inc.
Carson, CA, United States
HINGE, FREE MOVEMENT - HG-ITMF
HG-ITMF
HINGE, FREE MOVEMENT - HG-ITMF HG-ITMF
Hinge with friction torque for holding monitors, displays etc. in position Without friction torque available. (HG-ITSF, HG-ITMF) Optional cover available for clean appearance Operating Temperature: - 10°C~50°C (14F°~122F°)

  • Hinge with friction torque for holding monitors, displays etc. in position
  • Without friction torque available. (HG-ITSF, HG-ITMF)
  • Optional cover available for clean appearance
  • Operating Temperature: - 10°C~50°C (14F°~122F°)
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-ITMF
Product Name HINGE, FREE MOVEMENT - HG-ITMF
Length 3.19 inch (80.96 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SPRING HINGE - JSA-180A - JSA-180A - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 1.94 inch (49.21 mm)
Leaf Material Aluminum; Aluminum
View Details
STAINLESS STEEL TORQUE HINGE - HG-TAS25R - HG-TAS25R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.62 inch (66.67 mm)
Hole Type Round
View Details
LIFT ASSIST HINGE, EXTERNAL SURFACE MOUNT- HG-PA270-45 - HG-PA270-45 - Sugatsune America, Inc.
Specs
Length 10.81 inch (275 mm)
Hole Type Round
Number of Holes 12
View Details
CENTER HINGE FOR FOLDING DOORS - CH-75/NI - CH-75/NI - Sugatsune America, Inc.
Specs
Length 0.7500 inch (19.05 mm)
Hole Type Round
Number of Holes 4
View Details