RS Components, Ltd. Hinges 188922

Description
Model 17 HI 120mm (H) x 60mm (W) 6.8
Request a Quote
Description
Model 17 HI 120mm (H) x 60mm (W) 6.8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 188922 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
188922
Hinges 188922
Model 17 HI 120mm (H) x 60mm (W) 6.8

Model 17 HI 120mm (H) x 60mm (W) 6.8

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 188922
Product Name Hinges
Hinge Type Flap
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3410488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Leaf Thickness 0.4134 inch (10.5 mm)
Length 5 inch (127 mm)
View Details
Hinges - 2834057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.1969 inch (5 mm)
Length 1.57 inch (40 mm)
View Details
Hinges - 1104577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Removable
Leaf Thickness 0.6890 inch (17.5 mm)
Length 2.52 inch (64 mm)
View Details
Hinges - 9174539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.97 inch (50 mm)
View Details