The Single End Flexi-Hinge, part number S99FXS-018720, is designed for limited angle rotary applications and features a maximum load capacity of 19.5 lbs in compression and 27.9 lbs in tension. Constructed from 400 Series stainless steel, it operates effectively in a wide temperature range from -65°F to +350°F. The hinge is characterized by zero backlash, lubrication-free operation, and a constant linear torsional spring rate, making it suitable for various environments. It is self-centering when the load is removed and offers a maximum angular travel of ± 15° for indefinite life. This product may be ideal for applications requiring reliable performance under specified load conditions.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | S99FXS-018720 |
| Product Name | Single End Flexi-Hinge, Max. Load of 19.5lbs Compression & 27.9lbs Tension |
| Length | 0.3000 inch (7.62 mm) |