Pletronics, Inc. Stratum-III Type TCXO or TCVCXO Oscillator THA3

Description
Features: Pletronics’ THA3 Stratum-III Type Series Temperature Compensated Crystal Oscillator Optional Voltage Control Function Low Power / Fast Warm Up CMOS Output 2.8V to 3.3V nominal Supply Voltage
Datasheet
Description
Features: Pletronics’ THA3 Stratum-III Type Series Temperature Compensated Crystal Oscillator Optional Voltage Control Function Low Power / Fast Warm Up CMOS Output 2.8V to 3.3V nominal Supply Voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stratum-III Type TCXO or TCVCXO  Oscillator - THA3 - Pletronics, Inc.
Lynnwood, WA, United States
Stratum-III Type TCXO or TCVCXO Oscillator
THA3
Stratum-III Type TCXO or TCVCXO Oscillator THA3
Features: Pletronics’ THA3 Stratum-III Type Series Temperature Compensated Crystal Oscillator Optional Voltage Control Function Low Power / Fast Warm Up CMOS Output 2.8V to 3.3V nominal Supply Voltage

Features:

Pletronics’ THA3 Stratum-III Type Series Temperature Compensated Crystal Oscillator

Optional Voltage Control Function

Low Power / Fast Warm Up

CMOS Output

2.8V to 3.3V nominal Supply Voltage

Supplier's Site Datasheet

Technical Specifications

  Pletronics, Inc.
Product Category Oscillators
Product Number THA3
Product Name Stratum-III Type TCXO or TCVCXO Oscillator
Oscillator Type TCXO; TCVCXO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8.19 to 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Programmable Oscillators - 500SEAA-ACF - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Programmable Timers and Oscillators - TLC556MDG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details