The ROS-2488C-119+ is a surface-mount voltage-controlled oscillator designed for 2488 MHz operation in military and wireless communication applications. It is packaged in a CK1113 metal case measuring 0.500" × 0.500" × 0.220", with a 50Ω impedance and an output power of +8.5 dBm typ. The oscillator exhibits low phase noise of −118 dBc/Hz at 10 kHz offset, low frequency pulling of 1.5 MHz typ., and low pushing of 0.05 MHz/V typ., contributing to spectral purity and supply noise immunity. Harmonic suppression is −25 dBc typ., and the device is RoHS compliant. Operating temperature ranges from −40°C to +85°C, with a maximum supply voltage of 6.5 V and tuning voltage of 7 V. It supports aqueous washability and operates within a tuning voltage range of 0.5 to 4.5 V.
VCO / SURF MOUNT / RoHS ESD-P
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-2488C-119+ |
| Product Name | VCO / SURF MOUNT / RoHS ESD-P |
| Oscillator Type | VCO |