Micro Crystal AG Crystal Oscillators OV-7604-C7-STD-020

Description
Micro Crystal OV-7604-C7-STD-020
Request a Quote
Description
Micro Crystal OV-7604-C7-STD-020
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Oscillators - 6727647 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
6727647
Crystal Oscillators 6727647
Micro Crystal OV-7604-C7-STD-020

Micro Crystal OV-7604-C7-STD-020

Supplier's Site
Crystal Oscillators - 6727647P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
6727647P
Crystal Oscillators 6727647P
Micro Crystal OV-7604-C7-STD-020

Micro Crystal OV-7604-C7-STD-020

Supplier's Site
Crystal Oscillators - 1734698 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
1734698
Crystal Oscillators 1734698
Micro Crystal OV-7604-C7-STD-020

Micro Crystal OV-7604-C7-STD-020

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd.
Product Category Oscillators Oscillators Oscillators
Product Number 6727647 6727647P 1734698
Product Name Crystal Oscillators Crystal Oscillators Crystal Oscillators
Oscillator Type Clock XO; XO Xo
Package / Form Factor Smd Surface Mount Smd
Features / Standards RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1284890-SIT9120AC-1B2-33E133.333000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency 133 MHz
View Details
2 suppliers
Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Oscillator Crystal - 510BBA108M000AAGR - Richardson RFPD
Specs
Frequency 108 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers