The ROS-1200+ is a surface-mount voltage controlled oscillator designed for operation from 1110 to 1170 MHz in military and wireless communication applications. It is packaged in a metal case measuring 0.500" x 0.500" x 0.220" and features a typ. power output of +11 dBm, phase noise of -113 dBc/Hz at 10 kHz offset, harmonic suppression of -29 dBc typ., and tuning sensitivity of 1.26:1 typ. The device operates with a 5 V tuning voltage, exhibits pushing of 0.3 MHz/V typ., and is RoHS compliant. Environmental ratings follow ENV65T2, with an operating temperature range of -40°C to 85°C.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-1200+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |