Plastifab Industries 3/4" x 7/8" LDPE Tubing 20-0013

Description
LDPE Low density polyethylene, offers good toughness and resistance to chemicals. It is an excellent material when electrical and chemical properties are necessary in combination with a low heat environment. HDPE High density polyethylene, is harder than low density polyethylene and has higher tensile strength, and better compressive strength.
Description
LDPE Low density polyethylene, offers good toughness and resistance to chemicals. It is an excellent material when electrical and chemical properties are necessary in combination with a low heat environment. HDPE High density polyethylene, is harder than low density polyethylene and has higher tensile strength, and better compressive strength.

Suppliers

Company
Product
Description
Supplier Links
3/4
Montreal, Quebec, Canada
3/4" x 7/8" LDPE Tubing
20-0013
3/4" x 7/8" LDPE Tubing 20-0013
LDPE Low density polyethylene, offers good toughness and resistance to chemicals. It is an excellent material when electrical and chemical properties are necessary in combination with a low heat environment. HDPE High density polyethylene, is harder than low density polyethylene and has higher tensile strength, and better compressive strength.

LDPE Low density polyethylene, offers good toughness and resistance to chemicals. It is an excellent material when electrical and chemical properties are necessary in combination with a low heat environment. HDPE High density polyethylene, is harder than low density polyethylene and has higher tensile strength, and better compressive strength.

Supplier's Site

Technical Specifications

  Plastifab Industries
Product Category Tubing
Product Number 20-0013
Product Name 3/4" x 7/8" LDPE Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Polyethylene-Lined EVA Tubing - 4100327 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Ethyl Vinyl Acetate
Application Food & Beverage; Medical / Pharmaceutical; Water
View Details
Silicone Tubing - CST - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Inside Diameter 0.040 to 1.500 inch (1.0 to 38.1 mm)
Temperature Range 0 to 600 F (-18 to 316 C)
View Details
Stainless Steel Metric Tubing - T304 - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T304
Features Sterilizeable; Seamless
View Details
Polyurethane Tubing - MUT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
Color / Clarity Clear; Translucent; Solid
View Details