TE Connectivity Convoluted Tubing 5470014004

Description
Body Features Color : Black Primary Product Material : Crosslinked Polyvinylidene Fluoride Dimensions Inside Diameter Range : 39.6 MM  [1.56 INCH ] Industry Standards CSA Certified : No Government Qualified : No Operation/Applicatio n Emission Free : Yes Packaging Features Packaging Method : Spool Product Type Features Convoluted Tubing Product Type : Conduit Usage Conditions Fluid Resistance Type : Diesel Fuel, Hydraulic Fluid, Water, De-Icing Fluid, Lubricating Oil, Chemicals/Solvents High Temperature Compatible : Yes Operating Temperature Range (DEGC) : -55 - 150
Request a Quote
Description
Body Features Color : Black Primary Product Material : Crosslinked Polyvinylidene Fluoride Dimensions Inside Diameter Range : 39.6 MM  [1.56 INCH ] Industry Standards CSA Certified : No Government Qualified : No Operation/Applicatio n Emission Free : Yes Packaging Features Packaging Method : Spool Product Type Features Convoluted Tubing Product Type : Conduit Usage Conditions Fluid Resistance Type : Diesel Fuel, Hydraulic Fluid, Water, De-Icing Fluid, Lubricating Oil, Chemicals/Solvents High Temperature Compatible : Yes Operating Temperature Range (DEGC) : -55 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Convoluted Tubing - 5470014004 - TE Connectivity
Berwyn, PA, United States
Convoluted Tubing
5470014004
Convoluted Tubing 5470014004
Body Features Color : Black Primary Product Material : Crosslinked Polyvinylidene Fluoride Dimensions Inside Diameter Range : 39.6 MM  [1.56 INCH ] Industry Standards CSA Certified : No Government Qualified : No Operation/Applicatio n Emission Free : Yes Packaging Features Packaging Method : Spool Product Type Features Convoluted Tubing Product Type : Conduit Usage Conditions Fluid Resistance Type : Diesel Fuel, Hydraulic Fluid, Water, De-Icing Fluid, Lubricating Oil, Chemicals/Solvents High Temperature Compatible : Yes Operating Temperature Range (DEGC) : -55 - 150

Body Features


  • Color : Black
  • Primary Product Material : Crosslinked Polyvinylidene Fluoride

Dimensions


  • Inside Diameter Range : 39.6 MM  [1.56 INCH ]

Industry Standards


  • CSA Certified : No
  • Government Qualified : No

Operation/Application


  • Emission Free : Yes

Packaging Features


  • Packaging Method : Spool

Product Type Features


  • Convoluted Tubing Product Type : Conduit

Usage Conditions


  • Fluid Resistance Type : Diesel Fuel, Hydraulic Fluid, Water, De-Icing Fluid, Lubricating Oil, Chemicals/Solvents
  • High Temperature Compatible : Yes
  • Operating Temperature Range (DEGC) : -55 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Tubing
Product Number 5470014004
Product Name Convoluted Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470274008 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Convoluted Tubing - 3774834004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Convoluted Tubing - 3774834004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details