Plasticwheels Ltd. Rubber tyre on cast iron centre WRT10RB

Description
Hub Material: Cast Iron Tire Material: Rubber
Description
Hub Material: Cast Iron Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Rubber tyre on cast iron centre - WRT10RB - Plasticwheels Ltd.
Rugeley, United Kingdom
Rubber tyre on cast iron centre
WRT10RB
Rubber tyre on cast iron centre WRT10RB
Hub Material: Cast Iron Tire Material: Rubber

Hub Material: Cast Iron
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WRT10RB
Product Name Rubber tyre on cast iron centre
Wheel Type Rubber/Metal
Maximum Load 1499 lbs (680 kg)
Wheel Diameter 9.84 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
125mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 254 to 485 lbs (115 to 220 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Thermo Plastic Rubber - W-2-TRPK-4000 - Caster Warehouse Inc.
Specs
Wheel Type Rubber/Plastic
Maximum Load 100 lbs (45.35 kg)
Wheel Diameter 2 inch (50.8 mm)
View Details