Plasticwheels Ltd. Solid Rubber Tyre Wheel with Plastic Centre EPR250R 20/65

Description
Hub Material: Polypropylene Tire Material: Crumb Rubber
Description
Hub Material: Polypropylene Tire Material: Crumb Rubber

Suppliers

Company
Product
Description
Supplier Links
Solid Rubber Tyre Wheel with Plastic Centre - EPR250R 20/65 - Plasticwheels Ltd.
Rugeley, United Kingdom
Solid Rubber Tyre Wheel with Plastic Centre
EPR250R 20/65
Solid Rubber Tyre Wheel with Plastic Centre EPR250R 20/65
Hub Material: Polypropylene Tire Material: Crumb Rubber

Hub Material: Polypropylene
Tire Material: Crumb Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number EPR250R 20/65
Product Name Solid Rubber Tyre Wheel with Plastic Centre
Wheel Type Rubber/Plastic
Maximum Load 606 lbs (275 kg)
Wheel Diameter 9.84 inch (250 mm)
Wheel Width 2.36 inch (60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Trolley Wheels - 2785955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 452 lbs (205 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Pneumatic Wheel - P-W9-CH-G-PB-3/4 - Caster Warehouse Inc.
Specs
Wheel Type Pneumatic
Maximum Load 300 lbs (136 kg)
Wheel Diameter 9 inch (229 mm)
View Details
5
Specs
Wheel Type Plastic
Maximum Load 44.1 lbs (20 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details