Plasticwheels Ltd. Rubber Tyred Wheel with Plastic Centre WRP378B

Description
Hub Material: Polypropylene Tire Material: Rubber
Description
Hub Material: Polypropylene Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Rubber Tyred Wheel with Plastic Centre - WRP378B - Plasticwheels Ltd.
Rugeley, United Kingdom
Rubber Tyred Wheel with Plastic Centre
WRP378B
Rubber Tyred Wheel with Plastic Centre WRP378B
Hub Material: Polypropylene Tire Material: Rubber

Hub Material: Polypropylene
Tire Material: Rubber

Supplier's Site
Rubber Tyred Wheel with Plastic Centre - WRP378B - Plasticwheels Ltd.
Rugeley, United Kingdom
Rubber Tyred Wheel with Plastic Centre
WRP378B
Rubber Tyred Wheel with Plastic Centre WRP378B
Hub Material: Polypropylene Tire Material: Rubber

Hub Material: Polypropylene
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WRP378B
Product Name Rubber Tyred Wheel with Plastic Centre
Wheel Type Rubber/Plastic
Maximum Load 99.22 lbs (45 kg)
Wheel Diameter 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3995147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M0 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 27.65 lbs (12.54 kg)
Wheel Diameter 0.5839 inch (14.83 mm)
View Details
Elastomeric High Tensile Rubber Wheels - EHT on Iron - RWM Casters Company
Specs
Wheel Type Rubber/Metal
Maximum Load 1080 to 2280 lbs (490 to 1034 kg)
Wheel Diameter 6 to 12 inch (152 to 305 mm)
View Details
Holonomic Robotic Wheels: 48mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 19.84 lbs (9 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details