RS Components, Ltd. Trolley Wheels 760953

Description
Guitel Hervieu 1250512 Trolley Wheel
Request a Quote
Description
Guitel Hervieu 1250512 Trolley Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 760953 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
760953
Trolley Wheels 760953
Guitel Hervieu 1250512 Trolley Wheel

Guitel Hervieu 1250512 Trolley Wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 760953
Product Name Trolley Wheels
Maximum Load 287 lbs (130 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 760975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Trolley Wheels - 3994986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 2646 lbs (1200 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Trolley Wheels - 8293216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Pur
Maximum Load 265 lbs (120 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
Trolley Wheels - 2478427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 662 lbs (300 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details