Plasticwheels Ltd. Rubber tyre on Plastic centre WPS51RBM12

Description
Hub Material: Polypropylene Tire Material: Rubber
Description
Hub Material: Polypropylene Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Rubber tyre on Plastic centre - WPS51RBM12 - Plasticwheels Ltd.
Rugeley, United Kingdom
Rubber tyre on Plastic centre
WPS51RBM12
Rubber tyre on Plastic centre WPS51RBM12
Hub Material: Polypropylene Tire Material: Rubber

Hub Material: Polypropylene
Tire Material: Rubber

Supplier's Site
Rubber tyre on Plastic centre - WPS51RBM12 - Plasticwheels Ltd.
Rugeley, United Kingdom
Rubber tyre on Plastic centre
WPS51RBM12
Rubber tyre on Plastic centre WPS51RBM12
Hub Material: Polypropylene Tire Material: Rubber

Hub Material: Polypropylene
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WPS51RBM12
Product Name Rubber tyre on Plastic centre
Wheel Type Rubber/Plastic
Maximum Load 198 lbs (90 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3337888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
DF SERIES: Drop Forged Wheels - 1030DF80 - PJ Company
Specs
Maximum Load 5000 lbs (2268 kg)
Wheel Diameter 10 inch (254 mm)
Wheel Width 3 inch (76.2 mm)
View Details