Plasticwheels Ltd. Polyurethane tyre on nylon wheel WPN6M20

Description
Hub Material: Nylon Tire Material: Polyurethane
Description
Hub Material: Nylon Tire Material: Polyurethane

Suppliers

Company
Product
Description
Supplier Links
Polyurethane tyre on nylon wheel - WPN6M20 - Plasticwheels Ltd.
Rugeley, United Kingdom
Polyurethane tyre on nylon wheel
WPN6M20
Polyurethane tyre on nylon wheel WPN6M20
Hub Material: Nylon Tire Material: Polyurethane

Hub Material: Nylon
Tire Material: Polyurethane

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WPN6M20
Product Name Polyurethane tyre on nylon wheel
Wheel Type Poly/Plastic
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 399852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 331 lbs (150 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
48mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 39.69 to 88.2 lbs (18 to 40 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details
Polyurethane on Polyolefin Wheel - W-3-PPPL-3600 - Caster Warehouse Inc.
Specs
Wheel Type Poly/Plastic; Half Round Tread
Maximum Load 175 lbs (79.37 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details