Plasticwheels Ltd. 90mm BLACK TREADED TY. WHITE DISC CT. NO FITTINGS ATV8630

Description
Hub Material: Polypropylene Tire Material: EVA
Description
Hub Material: Polypropylene Tire Material: EVA

Suppliers

Company
Product
Description
Supplier Links
90mm BLACK TREADED TY. WHITE DISC CT. NO FITTINGS - ATV8630 - Plasticwheels Ltd.
Rugeley, United Kingdom
90mm BLACK TREADED TY. WHITE DISC CT. NO FITTINGS
ATV8630
90mm BLACK TREADED TY. WHITE DISC CT. NO FITTINGS ATV8630
Hub Material: Polypropylene Tire Material: EVA

Hub Material: Polypropylene
Tire Material: EVA

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV8630
Product Name 90mm BLACK TREADED TY. WHITE DISC CT. NO FITTINGS
Wheel Type Rubber/Plastic
Maximum Load 55.12 lbs (25 kg)
Wheel Diameter 9.84 inch (250 mm)
Wheel Width 3.54 inch (90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Trolley Wheels - 2391423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.26 inch (32 mm)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details
Cross - LC38240/175-18/10 - Plasticwheels Ltd.
Plasticwheels Ltd.
Specs
Wheel Type Rubber/Metal
Wheel Diameter 9.45 inch (240 mm)
Wheel Width 1.5 inch (38 mm)
View Details