RS Components, Ltd.
Trolley Wheels
6949052
Description
LAG 12076G Trolley Wheel
Request a Quote
Email Supplier
Description
LAG 12076G Trolley Wheel
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Wheels |
|
Product Number
|
6949052 |
|
Product Name
|
Trolley Wheels |
|
Wheel Type
|
Rubber/Plastic; Solid
|
|
Maximum Load
|
397 lbs (180 kg)
|
|
Wheel Diameter
|
6.3 inch (160 mm)
|
|
Wheel Width
|
1.57 inch (40 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Pneumatic; Rubber/Plastic; Rubber
Maximum Load
673 lbs (305 kg)
Wheel Diameter
15.75 inch (400 mm)
View Details
Wheel Type
Rubber/Plastic; Solid
Maximum Load
551 lbs (250 kg)
Wheel Diameter
9.84 inch (250 mm)
View Details
Wheel Type
Rubber/Plastic; Solid
Maximum Load
110 lbs (50 kg)
Wheel Diameter
5.91 inch (150 mm)
View Details
Wheel Type
Plastic; Polyurethane
Maximum Load
1323 lbs (600 kg)
Wheel Diameter
7.87 inch (200 mm)
View Details