Plasticwheels Ltd. Nylon Wheel WNY5M15

Description
Hub Material: Nylon
Description
Hub Material: Nylon

Suppliers

Company
Product
Description
Supplier Links
Nylon Wheel - WNY5M15 - Plasticwheels Ltd.
Rugeley, United Kingdom
Nylon Wheel
WNY5M15
Nylon Wheel WNY5M15
Hub Material: Nylon

Hub Material: Nylon

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WNY5M15
Product Name Nylon Wheel
Wheel Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
R-3688-A Double Flanged Steel Wheel -  - Reliance Foundry Co. Ltd.
Specs
Wheel Type Metal
Maximum Load 6000 lbs (2721 kg)
Wheel Diameter 12.5 inch (317 mm)
View Details
SN SERIES: Semi Pneumatic Wheels - 1028SN7JF - PJ Company
Specs
Wheel Type Pneumatic
Maximum Load 250 lbs (113 kg)
Wheel Diameter 10 inch (254 mm)
View Details