PJ Company SN SERIES: Semi Pneumatic Wheels 1028SN7JF

Description
CAPACITY: 60 - 250 LBS. The SN wheels allow good shock absorption with light capacity. These wheels offer puncture proof capability and are excellent for use on hand trucks, light weight carts, or floor trucks. Semi-pneumatic wheels will give a cushioned ride and quiet movement. Characteristics: Temperature range -20 to +160 degrees F Zinc plated metal hubOptions:
Description
CAPACITY: 60 - 250 LBS. The SN wheels allow good shock absorption with light capacity. These wheels offer puncture proof capability and are excellent for use on hand trucks, light weight carts, or floor trucks. Semi-pneumatic wheels will give a cushioned ride and quiet movement. Characteristics: Temperature range -20 to +160 degrees F Zinc plated metal hubOptions:

Suppliers

Company
Product
Description
Supplier Links
SN SERIES: Semi Pneumatic Wheels - 1028SN7JF - PJ Company
Compton, CA, USA
SN SERIES: Semi Pneumatic Wheels
1028SN7JF
SN SERIES: Semi Pneumatic Wheels 1028SN7JF
CAPACITY: 60 - 250 LBS. The SN wheels allow good shock absorption with light capacity. These wheels offer puncture proof capability and are excellent for use on hand trucks, light weight carts, or floor trucks. Semi-pneumatic wheels will give a cushioned ride and quiet movement. Characteristics: Temperature range -20 to +160 degrees F Zinc plated metal hubOptions:

CAPACITY: 60 - 250 LBS.
The SN wheels allow good shock absorption with light capacity. These wheels offer puncture proof capability and are excellent for use on hand trucks, light weight carts, or floor trucks. Semi-pneumatic wheels will give a cushioned ride and quiet movement.
Characteristics:
Temperature range -20 to +160 degrees F
Zinc plated metal hubOptions:

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 1028SN7JF
Product Name SN SERIES: Semi Pneumatic Wheels
Wheel Type Pneumatic
Maximum Load 250 lbs (113 kg)
Wheel Diameter 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 441 lbs (200 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Standard Crane Wheel - WCL-121 - Irwin Car and Equipment
Irwin Car and Equipment
Specs
Wheel Type Flanged
Wheel Diameter 12 inch (305 mm)
Wheel Width 2.25 inch (57.15 mm)
View Details
HS SERIES: Heavy Duty Semi Steel Wheels - 620HS60 - PJ Company
Specs
Wheel Type Metal
Maximum Load 1350 lbs (612 kg)
Wheel Diameter 6 inch (152 mm)
View Details