Plasticwheels Ltd. WNY202 WNY20SPJ407

Description
Hub Material: Nylon
Description
Hub Material: Nylon

Suppliers

Company
Product
Description
Supplier Links
WNY202 - WNY20SPJ407 - Plasticwheels Ltd.
Rugeley, United Kingdom
Hub Material: Nylon

Hub Material: Nylon

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WNY20SPJ407
Product Name WNY202
Wheel Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 110 lbs (50 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Holonomic Robotic Wheels: 125mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Centipede Wheel - P-W10-CH-CKG-3/4 - Caster Warehouse Inc.
Specs
Wheel Type Poly/Plastic
Maximum Load 250 lbs (113 kg)
Wheel Diameter 10 inch (254 mm)
View Details