Plasticwheels Ltd. 90mm BLACK TREADED TY. GRAPHITE GREY CT. FITTINGS ATV8625

Description
Hub Material: Polypropylene Tire Material: EVA
Description
Hub Material: Polypropylene Tire Material: EVA

Suppliers

Company
Product
Description
Supplier Links
90mm BLACK TREADED TY. GRAPHITE GREY CT. FITTINGS - ATV8625 - Plasticwheels Ltd.
Rugeley, United Kingdom
90mm BLACK TREADED TY. GRAPHITE GREY CT. FITTINGS
ATV8625
90mm BLACK TREADED TY. GRAPHITE GREY CT. FITTINGS ATV8625
Hub Material: Polypropylene Tire Material: EVA

Hub Material: Polypropylene
Tire Material: EVA

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV8625
Product Name 90mm BLACK TREADED TY. GRAPHITE GREY CT. FITTINGS
Wheel Type Rubber/Plastic
Maximum Load 55.12 lbs (25 kg)
Wheel Diameter 9.84 inch (250 mm)
Wheel Width 3.54 inch (90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 399969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #2 Precision Guide Wheel - A 7Y16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Solid tyre plastic centre - 30650900 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 143 lbs (65 kg)
Wheel Diameter 2.56 inch (65 mm)
View Details
RWM Signature Premium™ Wheels - SW Wheels - RWM Casters Company
Specs
Wheel Type Rubber/Plastic; Signature
Specialty Applications Food Service
Maximum Load 225 to 700 lbs (102 to 317 kg)
View Details