Plasticwheels Ltd. Cast Iron Wheel WCI8RBM20

Description
Hub Material: Cast Iron
Description
Hub Material: Cast Iron

Suppliers

Company
Product
Description
Supplier Links
Cast Iron Wheel - WCI8RBM20 - Plasticwheels Ltd.
Rugeley, United Kingdom
Cast Iron Wheel
WCI8RBM20
Cast Iron Wheel WCI8RBM20
Hub Material: Cast Iron

Hub Material: Cast Iron

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WCI8RBM20
Product Name Cast Iron Wheel
Maximum Load 2800 lbs (1270 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Rubber/Plastic; Rubber
Maximum Load 441 lbs (200 kg)
Wheel Diameter 15.75 inch (400 mm)
View Details
Hardened (R60-62) 52100 Steel #3 Precision Guide Wheel - A 7Q16M3 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 382 lbs (173 kg)
Wheel Diameter 1.78 inch (45.3 mm)
View Details
PP SERIES: Polyurethane Mold on Polypropylene Hub Wheels - 420PPH64 - PJ Company
Specs
Wheel Type Plastic
Maximum Load 750 lbs (340 kg)
Wheel Diameter 4 inch (102 mm)
View Details