RS Components, Ltd.
Trolley Wheels
8489886
Description
LAG 35008 Trolley Wheel
Request a Quote
Email Supplier
Description
LAG 35008 Trolley Wheel
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Wheels |
|
Product Number
|
8489886 |
|
Product Name
|
Trolley Wheels |
|
Wheel Type
|
Plastic; Polyurethane
|
|
Maximum Load
|
551 lbs (250 kg)
|
|
Wheel Diameter
|
3.94 inch (100 mm)
|
|
Wheel Width
|
1.57 inch (40 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Metal; Aluminium
Maximum Load
1102 lbs (500 kg)
Wheel Diameter
6.89 inch (175 mm)
View Details
Wheel Type
Rubber/Plastic; Solid
Maximum Load
265 lbs (120 kg)
Wheel Diameter
4.92 inch (125 mm)
View Details
Maximum Load
132 lbs (60 kg)
Wheel Diameter
3.15 inch (80 mm)
Wheel Width
0.9449 inch (24 mm)
View Details
Maximum Load
331 lbs (150 kg)
Wheel Diameter
3.15 inch (80 mm)
Wheel Width
1.26 inch (32 mm)
View Details