Plasticwheels Ltd. Cast Iron Wheel WCI5RBM15HT

Description
Hub Material: Cast Iron
Description
Hub Material: Cast Iron

Suppliers

Company
Product
Description
Supplier Links
Cast Iron Wheel - WCI5RBM15HT - Plasticwheels Ltd.
Rugeley, United Kingdom
Cast Iron Wheel
WCI5RBM15HT
Cast Iron Wheel WCI5RBM15HT
Hub Material: Cast Iron

Hub Material: Cast Iron

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WCI5RBM15HT
Product Name Cast Iron Wheel
Maximum Load 1389 lbs (630 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3994936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 992 lbs (450 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
VS, VF SERIES: V-Groove Semi Steel Wheels - 1040VF97 - PJ Company
Specs
Wheel Type Metal; V-grooved
Maximum Load 8350 lbs (3787 kg)
Wheel Diameter 10 inch (254 mm)
View Details