Plasticwheels Ltd. Pneumatic tyre on Steel Disc centre WAT8RBWM20

Description
Hub Material: Steel Tire Material: Pneumatic
Description
Hub Material: Steel Tire Material: Pneumatic

Suppliers

Company
Product
Description
Supplier Links
Pneumatic tyre on Steel Disc centre - WAT8RBWM20 - Plasticwheels Ltd.
Rugeley, United Kingdom
Pneumatic tyre on Steel Disc centre
WAT8RBWM20
Pneumatic tyre on Steel Disc centre WAT8RBWM20
Hub Material: Steel Tire Material: Pneumatic

Hub Material: Steel
Tire Material: Pneumatic

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WAT8RBWM20
Product Name Pneumatic tyre on Steel Disc centre
Wheel Type Pneumatic
Maximum Load 165 lbs (75 kg)
Wheel Diameter 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2478433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 992 lbs (450 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Hardened (R60-62) 52100 Steel #4 Precision Guide Wheel - A 7Q16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
DF SERIES: Drop Forged Wheels - 630DF90 - PJ Company
Specs
Maximum Load 5500 lbs (2494 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 3 inch (76.2 mm)
View Details