Plasticwheels Ltd. 5" Red Ind. Box CT. 13mm BK. LG. Smooth ATV2597

Description
Hub Material: Polypropylene Tire Material: PVC
Description
Hub Material: Polypropylene Tire Material: PVC

Suppliers

Company
Product
Description
Supplier Links
5
Rugeley, United Kingdom
5" Red Ind. Box CT. 13mm BK. LG. Smooth
ATV2597
5" Red Ind. Box CT. 13mm BK. LG. Smooth ATV2597
Hub Material: Polypropylene Tire Material: PVC

Hub Material: Polypropylene
Tire Material: PVC

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV2597
Product Name 5" Red Ind. Box CT. 13mm BK. LG. Smooth
Wheel Type Plastic
Maximum Load 110 lbs (50 kg)
Wheel Diameter 5.51 inch (140 mm)
Wheel Width 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8293213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Pur
Maximum Load 397 lbs (180 kg)
Wheel Diameter 15.75 inch (400 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Specs
Wheel Type Poly/Plastic
Maximum Load 400 lbs (181 kg)
Wheel Diameter 4 inch (102 mm)
View Details
Hard Rubber Wheel - W-4-HR-3600 - Caster Warehouse Inc.
Specs
Wheel Type Solid Rubber
Maximum Load 175 lbs (79.37 kg)
Wheel Diameter 4 inch (102 mm)
View Details