Plasticwheels Ltd. Black Pneumatic tyre on Steel Disc centre WAT8RBM20

Description
Hub Material: Steel Tire Material: Pneumatic
Description
Hub Material: Steel Tire Material: Pneumatic

Suppliers

Company
Product
Description
Supplier Links
Black Pneumatic tyre on Steel Disc centre - WAT8RBM20 - Plasticwheels Ltd.
Rugeley, United Kingdom
Black Pneumatic tyre on Steel Disc centre
WAT8RBM20
Black Pneumatic tyre on Steel Disc centre WAT8RBM20
Hub Material: Steel Tire Material: Pneumatic

Hub Material: Steel
Tire Material: Pneumatic

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number WAT8RBM20
Product Name Black Pneumatic tyre on Steel Disc centre
Wheel Type Pneumatic
Maximum Load 165 lbs (75 kg)
Wheel Diameter 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8371237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 772 lbs (350 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
TPR SERIES: Thermoplastic Rubber Wheels - 620TPR60 - PJ Company
Specs
Maximum Load 410 lbs (186 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2 inch (50.8 mm)
View Details