RS Components, Ltd. Castor Wheels 2430371

Description
Guitel Hervieu 374342 Castor
Request a Quote
Description
Guitel Hervieu 374342 Castor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2430371 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2430371
Castor Wheels 2430371
Guitel Hervieu 374342 Castor

Guitel Hervieu 374342 Castor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2430371
Product Name Castor Wheels
Maximum Load 331 lbs (150 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 243 lbs (110 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 1965188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 287 lbs (130 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 149214 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 2481849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 441 lbs (200 kg)
View Details