Plasticwheels Ltd. Pneumatic Tyre Wheel with Plastic Centre PWR250-4 25/76

Description
Hub Material: Polypropylene Tire Material: Pneumatic
Description
Hub Material: Polypropylene Tire Material: Pneumatic

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Tyre Wheel with Plastic Centre - PWR250-4 25/76 - Plasticwheels Ltd.
Rugeley, United Kingdom
Pneumatic Tyre Wheel with Plastic Centre
PWR250-4 25/76
Pneumatic Tyre Wheel with Plastic Centre PWR250-4 25/76
Hub Material: Polypropylene Tire Material: Pneumatic

Hub Material: Polypropylene
Tire Material: Pneumatic

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number PWR250-4 25/76
Product Name Pneumatic Tyre Wheel with Plastic Centre
Wheel Type Pneumatic
Maximum Load 220 lbs (100 kg)
Wheel Diameter 8.66 inch (220 mm)
Wheel Width 2.56 inch (65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2785927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 165 lbs (75 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #2 Precision Guide Wheel - A 7Y16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Heavy Duty Wheels - Ergo GT Wheels - RWM Casters Company
Specs
Wheel Type Plastic
Specialty Applications Food Service
Maximum Load 900 to 3400 lbs (408 to 1542 kg)
View Details
48mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 39.69 to 88.2 lbs (18 to 40 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details