RS Components, Ltd.
Trolley Wheels
3994942
Description
LAG 18084 Trolley Wheel
Request a Quote
Email Supplier
Description
LAG 18084 Trolley Wheel
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Wheels |
|
Product Number
|
3994942 |
|
Product Name
|
Trolley Wheels |
|
Wheel Type
|
Plastic; Polyamide
|
|
Maximum Load
|
1544 lbs (700 kg)
|
|
Wheel Diameter
|
4.92 inch (125 mm)
|
|
Wheel Width
|
1.77 inch (45 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Plastic; Polyurethane
Maximum Load
1544 lbs (700 kg)
Wheel Diameter
3.23 inch (82 mm)
View Details
Wheel Type
Rubber/Plastic; Solid
Maximum Load
551 lbs (250 kg)
Wheel Diameter
9.84 inch (250 mm)
View Details
Maximum Load
132 lbs (60 kg)
Wheel Diameter
3.15 inch (80 mm)
Wheel Width
0.9449 inch (24 mm)
View Details
Wheel Type
Rubber/Plastic; Solid
Maximum Load
132 lbs (60 kg)
Wheel Diameter
3.15 inch (80 mm)
View Details