Plasticwheels Ltd. 5 1/2" EVA Manta Centre ATV3310

Description
Hub Material: Polypropylene Tire Material: EVA
Description
Hub Material: Polypropylene Tire Material: EVA

Suppliers

Company
Product
Description
Supplier Links
5 1/2
Rugeley, United Kingdom
5 1/2" EVA Manta Centre
ATV3310
5 1/2" EVA Manta Centre ATV3310
Hub Material: Polypropylene Tire Material: EVA

Hub Material: Polypropylene
Tire Material: EVA

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV3310
Product Name 5 1/2" EVA Manta Centre
Wheel Type Rubber/Plastic
Maximum Load 66.15 lbs (30 kg)
Wheel Diameter 5.71 inch (145 mm)
Wheel Width 1.14 inch (29 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Trolley Wheels - 6949043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 265 lbs (120 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Wheel Block System - DRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Flanged
Maximum Load 6000 to 88000 lbs (2721 to 39909 kg)
Wheel Diameter 4.4 to 19.7 inch (112 to 500 mm)
View Details
Solid Rubber Tyre Wheel with Welded Steel Centre - BWS355 25.4/85 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Metal
Maximum Load 882 lbs (400 kg)
Wheel Diameter 13.98 inch (355 mm)
View Details