Plasticwheels Ltd. Solid Rubber Tyred Wheel with Plastic Centre PD180 8/38OS

Description
Hub Material: Polypropylene Tire Material: Crumb Rubber
Description
Hub Material: Polypropylene Tire Material: Crumb Rubber

Suppliers

Company
Product
Description
Supplier Links
Solid Rubber Tyred Wheel with Plastic Centre - PD180 8/38OS - Plasticwheels Ltd.
Rugeley, United Kingdom
Solid Rubber Tyred Wheel with Plastic Centre
PD180 8/38OS
Solid Rubber Tyred Wheel with Plastic Centre PD180 8/38OS
Hub Material: Polypropylene Tire Material: Crumb Rubber

Hub Material: Polypropylene
Tire Material: Crumb Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number PD180 8/38OS
Product Name Solid Rubber Tyred Wheel with Plastic Centre
Wheel Type Rubber/Plastic
Maximum Load 110 lbs (50 kg)
Wheel Diameter 7.09 inch (180 mm)
Wheel Width 1.77 inch (45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4208905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Urethane on Aluminum Round Tread Wheel - TorusWheel™ - RWM Casters Company
Specs
Wheel Type Poly/Metal; Half Round Tread; Torus
Maximum Load 1230 to 1500 lbs (558 to 680 kg)
Wheel Diameter 6 to 8 inch (152 to 203 mm)
View Details
48mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 39.69 to 88.2 lbs (18 to 40 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details