Plasticwheels Ltd. Solid Rubber Tyred Wheel with Plastic Centre PD180 10/38

Description
Hub Material: Polypropylene Tire Material: Crumb Rubber
Description
Hub Material: Polypropylene Tire Material: Crumb Rubber

Suppliers

Company
Product
Description
Supplier Links
Solid Rubber Tyred Wheel with Plastic Centre - PD180 10/38 - Plasticwheels Ltd.
Rugeley, United Kingdom
Solid Rubber Tyred Wheel with Plastic Centre
PD180 10/38
Solid Rubber Tyred Wheel with Plastic Centre PD180 10/38
Hub Material: Polypropylene Tire Material: Crumb Rubber

Hub Material: Polypropylene
Tire Material: Crumb Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number PD180 10/38
Product Name Solid Rubber Tyred Wheel with Plastic Centre
Wheel Type Rubber/Plastic
Maximum Load 110 lbs (50 kg)
Wheel Diameter 7.09 inch (180 mm)
Wheel Width 1.77 inch (45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8489947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Holonomic Robotic Wheels: 48mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 19.84 lbs (9 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details
Solid Polyurethane Wheel - W-4-SPU-6600-BB - Caster Warehouse Inc.
Specs
Wheel Type Solid Poly
Maximum Load 800 lbs (363 kg)
Wheel Diameter 4 inch (102 mm)
View Details