RS Components, Ltd. Trolley Wheels 760972

Description
Guitel Hervieu 571-411-125R12PF
Request a Quote
Description
Guitel Hervieu 571-411-125R12PF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 760972 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
760972
Trolley Wheels 760972
Guitel Hervieu 571-411-125R12PF

Guitel Hervieu 571-411-125R12PF

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 760972
Product Name Trolley Wheels
Maximum Load 441 lbs (200 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3337866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1984 lbs (900 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Trolley Wheels - 2430358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 331 lbs (150 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
Trolley Wheels - 8371313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Metal; Aluminium
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Trolley Wheels - 1718323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 165 lbs (75 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details