Plasticwheels Ltd. Pneumatic Tyre Wheel with Welded Steel Centre BWB600-9 30/75

Description
Hub Material: Steel Tire Material: Pneumatic
Description
Hub Material: Steel Tire Material: Pneumatic

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Tyre Wheel with Welded Steel Centre - BWB600-9 30/75 - Plasticwheels Ltd.
Rugeley, United Kingdom
Pneumatic Tyre Wheel with Welded Steel Centre
BWB600-9 30/75
Pneumatic Tyre Wheel with Welded Steel Centre BWB600-9 30/75
Hub Material: Steel Tire Material: Pneumatic

Hub Material: Steel
Tire Material: Pneumatic

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number BWB600-9 30/75
Product Name Pneumatic Tyre Wheel with Welded Steel Centre
Wheel Type Pneumatic
Wheel Diameter 21.26 inch (540 mm)
Wheel Width 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3013784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
DF SERIES: Drop Forged Wheels - 1030DF80 - PJ Company
Specs
Maximum Load 5000 lbs (2268 kg)
Wheel Diameter 10 inch (254 mm)
Wheel Width 3 inch (76.2 mm)
View Details