Plasticwheels Ltd. Solid Rubber Tyre Wheel with Welded Steel Centre BWB450 30/79

Description
Hub Material: Steel Tire Material: Crumb Rubber
Description
Hub Material: Steel Tire Material: Crumb Rubber

Suppliers

Company
Product
Description
Supplier Links
Solid Rubber Tyre Wheel with Welded Steel Centre - BWB450 30/79 - Plasticwheels Ltd.
Rugeley, United Kingdom
Solid Rubber Tyre Wheel with Welded Steel Centre
BWB450 30/79
Solid Rubber Tyre Wheel with Welded Steel Centre BWB450 30/79
Hub Material: Steel Tire Material: Crumb Rubber

Hub Material: Steel
Tire Material: Crumb Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number BWB450 30/79
Product Name Solid Rubber Tyre Wheel with Welded Steel Centre
Wheel Type Rubber/Metal
Maximum Load 1654 lbs (750 kg)
Wheel Diameter 17.72 inch (450 mm)
Wheel Width 4.53 inch (115 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2479329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
4
Specs
Wheel Type Rubber/Plastic
Maximum Load 55.12 lbs (25 kg)
Wheel Diameter 4.72 inch (120 mm)
View Details
Soft Rubber Wheels - SR Wheels - RWM Casters Company
Specs
Wheel Type Solid Rubber
Maximum Load 150 to 200 lbs (68.03 to 90.7 kg)
Wheel Diameter 3 to 5 inch (76.2 to 127 mm)
View Details