Plasticwheels Ltd. ET5/D White Course Cruiser 8mm BB ATV3166

Description
Hub Material: Polypropylene Tire Material: PVC
Description
Hub Material: Polypropylene Tire Material: PVC

Suppliers

Company
Product
Description
Supplier Links
ET5/D White Course Cruiser 8mm BB - ATV3166 - Plasticwheels Ltd.
Rugeley, United Kingdom
ET5/D White Course Cruiser 8mm BB
ATV3166
ET5/D White Course Cruiser 8mm BB ATV3166
Hub Material: Polypropylene Tire Material: PVC

Hub Material: Polypropylene
Tire Material: PVC

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV3166
Product Name ET5/D White Course Cruiser 8mm BB
Wheel Type Plastic
Maximum Load 55.12 lbs (25 kg)
Wheel Diameter 4.61 inch (117 mm)
Wheel Width 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8489880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 662 lbs (300 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M0 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 27.65 lbs (12.54 kg)
Wheel Diameter 0.5839 inch (14.83 mm)
View Details
FN SERIES: Full-Pneumatic Wheels - 829FN7L4 - PJ Company
Specs
Wheel Type Pneumatic
Maximum Load 150 lbs (68.03 kg)
Wheel Diameter 8.8 inch (224 mm)
View Details