Plasti-Bond/Perma-Cote/Korkap Conduit Body PRT27SA

Description
2 MIL RED URETHANE ALUMINUM INTERIOR, 40 MIL GRAY PVC ALUMINUM EXTERIOR MATERIAL 3/4 INCH HUB SIZE SCREW INSTALLATION T CONFIGURATION 3 HUB(S) ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL PVC COATED COVER TYPE TEE HUB LOCATION FORM 7 FORM TYPE SIDE ACCESS OPENING REDH2OT[R] BRAND PRT MODEL
Datasheet
Description
2 MIL RED URETHANE ALUMINUM INTERIOR, 40 MIL GRAY PVC ALUMINUM EXTERIOR MATERIAL 3/4 INCH HUB SIZE SCREW INSTALLATION T CONFIGURATION 3 HUB(S) ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL PVC COATED COVER TYPE TEE HUB LOCATION FORM 7 FORM TYPE SIDE ACCESS OPENING REDH2OT[R] BRAND PRT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - PRT27SA - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Conduit Body
PRT27SA
Conduit Body PRT27SA
2 MIL RED URETHANE ALUMINUM INTERIOR, 40 MIL GRAY PVC ALUMINUM EXTERIOR MATERIAL 3/4 INCH HUB SIZE SCREW INSTALLATION T CONFIGURATION 3 HUB(S) ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL PVC COATED COVER TYPE TEE HUB LOCATION FORM 7 FORM TYPE SIDE ACCESS OPENING REDH2OT[R] BRAND PRT MODEL
  • 2 MIL RED URETHANE ALUMINUM INTERIOR, 40 MIL GRAY PVC ALUMINUM EXTERIOR MATERIAL
  • 3/4 INCH HUB SIZE
  • SCREW INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL
  • PVC COATED COVER TYPE
  • TEE HUB LOCATION
  • FORM 7 FORM TYPE
  • SIDE ACCESS OPENING
  • REDH2OT[R] BRAND
  • PRT MODEL
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Electrical Conduit
Product Number PRT27SA
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Type LT - Liquidtight Oil Resistant Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 6 inch (152 mm)
Units English Size
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Cable Conduit - 1-2500181-0 - TE Connectivity
Specs
Size 1.67 inch (42.42 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Quick-Mounting System for Polyflex PA 6 Conduit - Conduit Gland Straight - Altech Corp.
Specs
Material Polyamide 6
Flexibility Rigid
Units Metric Size
View Details