Plasti-Bond/Perma-Cote/Korkap Conduit Body PRLL59

Description
RED ALUMINUM MATERIAL 1-1/2 INCH HUB SIZE LL CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION MARK 9 FORM TYPE LEFT SIDE ACCESS OPENING REDH2OT. BRAND PACKAGING QUANTITY 2
Datasheet
Description
RED ALUMINUM MATERIAL 1-1/2 INCH HUB SIZE LL CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION MARK 9 FORM TYPE LEFT SIDE ACCESS OPENING REDH2OT. BRAND PACKAGING QUANTITY 2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - PRLL59 - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Conduit Body
PRLL59
Conduit Body PRLL59
RED ALUMINUM MATERIAL 1-1/2 INCH HUB SIZE LL CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION MARK 9 FORM TYPE LEFT SIDE ACCESS OPENING REDH2OT. BRAND PACKAGING QUANTITY 2
  • RED ALUMINUM MATERIAL
  • 1-1/2 INCH HUB SIZE
  • LL CONFIGURATION
  • 2 HUB(S)
  • 90 DEG HUB LOCATION
  • MARK 9 FORM TYPE
  • LEFT SIDE ACCESS OPENING
  • REDH2OT. BRAND
  • PACKAGING QUANTITY 2
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Electrical Conduit
Product Number PRLL59
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 1-2500181-4 - TE Connectivity
Specs
Size 0.6300 inch (16 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Conduit - 5132382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Conduit Type Contractor pack
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details