Plasti-Bond/Perma-Cote/Korkap Conduit Body PRLL37SA

Description
RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR ALUMINUM (BODY), STAINLESS STEEL SCREW MATERIAL 7.04 INCH L X 2.79 INCH W X 1.92 INCH H SIZE 1 INCH HUB SIZE LL CONFIGURATION 2 HUB(S) UL 514-B, CSA 22.2 APPROVAL RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR (ALUMINUM), SCREW ON COVER TYPE 90 DEG HUB LOCATION FORM 7 FORM TYPE LEFT SIDE ACCESS OPENING PLASTI-BOND REDH2OT. BRAND
Datasheet
Description
RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR ALUMINUM (BODY), STAINLESS STEEL SCREW MATERIAL 7.04 INCH L X 2.79 INCH W X 1.92 INCH H SIZE 1 INCH HUB SIZE LL CONFIGURATION 2 HUB(S) UL 514-B, CSA 22.2 APPROVAL RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR (ALUMINUM), SCREW ON COVER TYPE 90 DEG HUB LOCATION FORM 7 FORM TYPE LEFT SIDE ACCESS OPENING PLASTI-BOND REDH2OT. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - PRLL37SA - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Conduit Body
PRLL37SA
Conduit Body PRLL37SA
RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR ALUMINUM (BODY), STAINLESS STEEL SCREW MATERIAL 7.04 INCH L X 2.79 INCH W X 1.92 INCH H SIZE 1 INCH HUB SIZE LL CONFIGURATION 2 HUB(S) UL 514-B, CSA 22.2 APPROVAL RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR (ALUMINUM), SCREW ON COVER TYPE 90 DEG HUB LOCATION FORM 7 FORM TYPE LEFT SIDE ACCESS OPENING PLASTI-BOND REDH2OT. BRAND
  • RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR ALUMINUM (BODY), STAINLESS STEEL SCREW MATERIAL
  • 7.04 INCH L X 2.79 INCH W X 1.92 INCH H SIZE
  • 1 INCH HUB SIZE
  • LL CONFIGURATION
  • 2 HUB(S)
  • UL 514-B, CSA 22.2 APPROVAL
  • RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR (ALUMINUM), SCREW ON COVER TYPE
  • 90 DEG HUB LOCATION
  • FORM 7 FORM TYPE
  • LEFT SIDE ACCESS OPENING
  • PLASTI-BOND REDH2OT. BRAND
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Electrical Conduit
Product Number PRLL37SA
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Cable Conduit - 1-2500180-9 - TE Connectivity
Specs
Size 1.12 inch (28.45 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Type ATXSS - High/Low Temp Stainless Steel Conduit -  - Electri-Flex Company
Specs
Material Steel; Stainless
Size 1.25 inch (31.75 mm)
Units English Size
View Details