Altech Corp. Tube, corrugated; polyamide 6; 25 meterL; 29.0 mm ID; UL94 1200291

Description
PolyFlex corrugated tubes are suitable for a variety of wire covering applications including engine compartment and switch cabinet applications. Made with UL94 flame retardant Polyamide-6 material, PolyFlex PA6 temperature range is –40 to 120°C.
Description
PolyFlex corrugated tubes are suitable for a variety of wire covering applications including engine compartment and switch cabinet applications. Made with UL94 flame retardant Polyamide-6 material, PolyFlex PA6 temperature range is –40 to 120°C.

Suppliers

Company
Product
Description
Supplier Links
Tube, corrugated; polyamide 6; 25 meterL; 29.0 mm ID; UL94 - 70074887 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tube, corrugated; polyamide 6; 25 meterL; 29.0 mm ID; UL94
70074887
Tube, corrugated; polyamide 6; 25 meterL; 29.0 mm ID; UL94 70074887
PolyFlex corrugated tubes are suitable for a variety of wire covering applications including engine compartment and switch cabinet applications. Made with UL94 flame retardant Polyamide-6 material, PolyFlex PA6 temperature range is –40 to 120°C.

PolyFlex corrugated tubes are suitable for a variety of wire covering applications including engine compartment and switch cabinet applications. Made with UL94 flame retardant Polyamide-6 material, PolyFlex PA6 temperature range is –40 to 120°C.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Conduit
Product Number 70074887
Product Name Tube, corrugated; polyamide 6; 25 meterL; 29.0 mm ID; UL94
Material Polyamide 6
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 1-2500180-6 - TE Connectivity
Specs
Size 0.8300 inch (21.08 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Type CEA - Zero Halogen Flexible Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 2 inch (50.8 mm)
View Details