Plasti-Bond/Perma-Cote/Korkap Conduit Body PRLB57

Description
2 MIL RED URETHANE FERROUS METAL INTERIOR, 40 MIL GRAY PVC FERROUS METAL EXTERIOR MATERIAL 2.52 INCH H SIZE 1-1/2 INCH HUB SIZE SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL PVC COATED COVER TYPE 90 DEGREE HUB LOCATION FORM 7 FORM TYPE BACK ACCESS OPENING REDH2OT[R] BRAND PRLB MODEL
Datasheet
Description
2 MIL RED URETHANE FERROUS METAL INTERIOR, 40 MIL GRAY PVC FERROUS METAL EXTERIOR MATERIAL 2.52 INCH H SIZE 1-1/2 INCH HUB SIZE SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL PVC COATED COVER TYPE 90 DEGREE HUB LOCATION FORM 7 FORM TYPE BACK ACCESS OPENING REDH2OT[R] BRAND PRLB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - PRLB57 - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Conduit Body
PRLB57
Conduit Body PRLB57
2 MIL RED URETHANE FERROUS METAL INTERIOR, 40 MIL GRAY PVC FERROUS METAL EXTERIOR MATERIAL 2.52 INCH H SIZE 1-1/2 INCH HUB SIZE SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL PVC COATED COVER TYPE 90 DEGREE HUB LOCATION FORM 7 FORM TYPE BACK ACCESS OPENING REDH2OT[R] BRAND PRLB MODEL
  • 2 MIL RED URETHANE FERROUS METAL INTERIOR, 40 MIL GRAY PVC FERROUS METAL EXTERIOR MATERIAL
  • 2.52 INCH H SIZE
  • 1-1/2 INCH HUB SIZE
  • SCREW INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL
  • PVC COATED COVER TYPE
  • 90 DEGREE HUB LOCATION
  • FORM 7 FORM TYPE
  • BACK ACCESS OPENING
  • REDH2OT[R] BRAND
  • PRLB MODEL
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Electrical Conduit
Product Number PRLB57
Product Name Conduit Body
Material Ferrous Metal
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 8808164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Type LT - Liquidtight Oil Resistant Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 0.7500 inch (19.05 mm)
Units English Size
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details