Plasti-Bond/Perma-Cote/Korkap Conduit Body PRBUB5SA

Description
RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR ALUMINUM MATERIAL 15 INCH L X 3.08 INCH W X 3.54 INCH H SIZE 1-1/2 INCH HUB SIZE UB CONFIGURATION 2 HUB(S) UL 514-B, CSA 22.2 APPROVAL RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR ALUMINUM COVER TYPE 45 DEG HUB LOCATION BACK ACCESS OPENING PLASTI-BOND REDH2OT[R] BRAND
Datasheet
Description
RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR ALUMINUM MATERIAL 15 INCH L X 3.08 INCH W X 3.54 INCH H SIZE 1-1/2 INCH HUB SIZE UB CONFIGURATION 2 HUB(S) UL 514-B, CSA 22.2 APPROVAL RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR ALUMINUM COVER TYPE 45 DEG HUB LOCATION BACK ACCESS OPENING PLASTI-BOND REDH2OT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - PRBUB5SA - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Conduit Body
PRBUB5SA
Conduit Body PRBUB5SA
RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR ALUMINUM MATERIAL 15 INCH L X 3.08 INCH W X 3.54 INCH H SIZE 1-1/2 INCH HUB SIZE UB CONFIGURATION 2 HUB(S) UL 514-B, CSA 22.2 APPROVAL RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR ALUMINUM COVER TYPE 45 DEG HUB LOCATION BACK ACCESS OPENING PLASTI-BOND REDH2OT[R] BRAND
  • RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR ALUMINUM MATERIAL
  • 15 INCH L X 3.08 INCH W X 3.54 INCH H SIZE
  • 1-1/2 INCH HUB SIZE
  • UB CONFIGURATION
  • 2 HUB(S)
  • UL 514-B, CSA 22.2 APPROVAL
  • RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR ALUMINUM COVER TYPE
  • 45 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • PLASTI-BOND REDH2OT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Electrical Conduit
Product Number PRBUB5SA
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 8808228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Cable Conduit - 1-2500181-9 - TE Connectivity
Specs
Size 1.12 inch (28.45 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details