TE Connectivity Cable Conduit 1-2500181-9

Description
Body Features Conduit Type : Corrugated Plastic Tubing Layer Configuration : Single Layer Primary Product Color : Gray Primary Product Material : PP Dimensions Inside Diameter : 23.4 MM  [.92 INCH ] Outside Diameter : 28.5 MM  [1.12 INCH ] Product Length : 50 M  [164.04 FT ] Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Box Usage Conditions Fluid Resistance Type : Fluid Resistance Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Conduit Type : Corrugated Plastic Tubing Layer Configuration : Single Layer Primary Product Color : Gray Primary Product Material : PP Dimensions Inside Diameter : 23.4 MM  [.92 INCH ] Outside Diameter : 28.5 MM  [1.12 INCH ] Product Length : 50 M  [164.04 FT ] Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Box Usage Conditions Fluid Resistance Type : Fluid Resistance Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Conduit - 1-2500181-9 - TE Connectivity
Berwyn, PA, United States
Cable Conduit
1-2500181-9
Cable Conduit 1-2500181-9
Body Features Conduit Type : Corrugated Plastic Tubing Layer Configuration : Single Layer Primary Product Color : Gray Primary Product Material : PP Dimensions Inside Diameter : 23.4 MM  [.92 INCH ] Outside Diameter : 28.5 MM  [1.12 INCH ] Product Length : 50 M  [164.04 FT ] Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Box Usage Conditions Fluid Resistance Type : Fluid Resistance Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Conduit Type : Corrugated Plastic Tubing
  • Layer Configuration : Single Layer
  • Primary Product Color : Gray
  • Primary Product Material : PP

Dimensions


  • Inside Diameter : 23.4 MM  [.92 INCH ]
  • Outside Diameter : 28.5 MM  [1.12 INCH ]
  • Product Length : 50 M  [164.04 FT ]

Industry Standards


  • UL Flammability Rating : UL 94V-2

Packaging Features


  • Packaging Method : Box

Usage Conditions


  • Fluid Resistance Type : Fluid Resistance
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Conduit
Product Number 1-2500181-9
Product Name Cable Conduit
Size 1.12 inch (28.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 1-2500180-9 - TE Connectivity
Specs
Size 1.12 inch (28.45 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Cable Conduit - 2500180-4 - TE Connectivity
Specs
Size 0.7400 inch (18.8 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Cable Conduit - 8918194004 - TE Connectivity
Specs
Temperature Rating -67 to 392 F (-55 to 200 C)
View Details
Cable Conduit - 2310223-1 - TE Connectivity
Specs
Temperature Rating -40 to 284 F (-40 to 140 C)
View Details