Plasti-Bond/Perma-Cote/Korkap Rigid Conduit PM350-CON

Description
STEEL MATERIAL 2 MIL GREEN URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER HOT GALVANIZED FINISH 10 FT 3.57 INCH INNER DIAMETER 4.08 INCH OUTER DIAMETER UL (CANADA AND US), ETL, UL 6, CSA C22.2 APPROVAL 190 FT STANDARD PACKAGE 3-1/2 INCH TRADE SIZE 0.215 INCH WALL THICKNESS THREADED END STYLE THREAD PROTECTOR CAP COLOR BLACK APPLICATION PROTECTS CONDUCTORS FROM MECHANICAL DAMAGE AND CORROSIVE ATTACK WHILE MAINTAINING ELECTRICAL CONTINUITY ACROSS THE ASSEMBLED JOINTS
Datasheet
Description
STEEL MATERIAL 2 MIL GREEN URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER HOT GALVANIZED FINISH 10 FT 3.57 INCH INNER DIAMETER 4.08 INCH OUTER DIAMETER UL (CANADA AND US), ETL, UL 6, CSA C22.2 APPROVAL 190 FT STANDARD PACKAGE 3-1/2 INCH TRADE SIZE 0.215 INCH WALL THICKNESS THREADED END STYLE THREAD PROTECTOR CAP COLOR BLACK APPLICATION PROTECTS CONDUCTORS FROM MECHANICAL DAMAGE AND CORROSIVE ATTACK WHILE MAINTAINING ELECTRICAL CONTINUITY ACROSS THE ASSEMBLED JOINTS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid Conduit - PM350-CON - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Rigid Conduit
PM350-CON
Rigid Conduit PM350-CON
STEEL MATERIAL 2 MIL GREEN URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER HOT GALVANIZED FINISH 10 FT 3.57 INCH INNER DIAMETER 4.08 INCH OUTER DIAMETER UL (CANADA AND US), ETL, UL 6, CSA C22.2 APPROVAL 190 FT STANDARD PACKAGE 3-1/2 INCH TRADE SIZE 0.215 INCH WALL THICKNESS THREADED END STYLE THREAD PROTECTOR CAP COLOR BLACK APPLICATION PROTECTS CONDUCTORS FROM MECHANICAL DAMAGE AND CORROSIVE ATTACK WHILE MAINTAINING ELECTRICAL CONTINUITY ACROSS THE ASSEMBLED JOINTS
  • STEEL MATERIAL
  • 2 MIL GREEN URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER HOT GALVANIZED FINISH
  • 10 FT
  • 3.57 INCH INNER DIAMETER
  • 4.08 INCH OUTER DIAMETER
  • UL (CANADA AND US), ETL, UL 6, CSA C22.2 APPROVAL
  • 190 FT STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • 0.215 INCH WALL THICKNESS
  • THREADED END STYLE
  • THREAD PROTECTOR CAP COLOR BLACK
  • APPLICATION PROTECTS CONDUCTORS FROM MECHANICAL DAMAGE AND CORROSIVE ATTACK WHILE MAINTAINING ELECTRICAL CONTINUITY ACROSS THE ASSEMBLED JOINTS
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Electrical Conduit
Product Number PM350-CON
Product Name Rigid Conduit
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Quick-Mounting System for Polyflex PA 6 Conduit - Conduit Gland Straight - Altech Corp.
Specs
Material Polyamide 6
Flexibility Rigid
Units Metric Size
View Details
Type ABRH - Heavy Wall Flex Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Size 1.5 inch (38.1 mm)
Units English Size
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details