Keystone Electronics Corp. Titanium SHCS 4-40 x .625 Long 21410

Description
Part Number: 21410 Drive: Socket Length: .625 [15.9] Material: Titanium - Grade 2 Thread: 4-40 Manufactured per ASME B18
Request a Quote Datasheet
Description
Part Number: 21410 Drive: Socket Length: .625 [15.9] Material: Titanium - Grade 2 Thread: 4-40 Manufactured per ASME B18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Titanium SHCS 4-40 x .625 Long - 21410 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Titanium SHCS 4-40 x .625 Long
21410
Titanium SHCS 4-40 x .625 Long 21410
Part Number: 21410 Drive: Socket Length: .625 [15.9] Material: Titanium - Grade 2 Thread: 4-40 Manufactured per ASME B18

Part Number: 21410

  • Drive: Socket
  • Length: .625 [15.9]
  • Material: Titanium - Grade 2
  • Thread: 4-40
  • Manufactured per ASME B18
Buy Now
Bolt - 36-21410-ND - DigiKey
Thief River Falls, MN, United States
#4-40 Cheese Head Bolt Hex Drive Titanium

#4-40 Cheese Head Bolt Hex Drive Titanium

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Bolts
Product Number 21410 36-21410-ND
Product Name Titanium SHCS 4-40 x .625 Long Bolt
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 8-32 x .750 Long - 21812 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7500 inch (19.05 mm)
View Details
2 suppliers
Slotted Jack Screw-Clear,.500
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Plated
View Details
Nylon Thumb Screw 8-32 x .500
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Plastic; Nylon
Length 0.5000 inch (12.7 mm)
View Details
2 suppliers
Binding Head Screw - 9412 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers