Harwin Plc Panel Mount or Board Mount M3 Bolt KA1-4200000

Description
10mm long bolt with hexagon socket head, for use with connectors for board-mount strain relief or panel mount fixing. Also use with cable backshells to secure the two halves. M3 thread size, for use with Kona connectors. Supplied with cable backshell kits KA1-970 metal backshells - use this part number for spares.
Request a Quote
Description
10mm long bolt with hexagon socket head, for use with connectors for board-mount strain relief or panel mount fixing. Also use with cable backshells to secure the two halves. M3 thread size, for use with Kona connectors. Supplied with cable backshell kits KA1-970 metal backshells - use this part number for spares.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KA1-4200000 is a panel mount or board mount M3 bolt manufactured by Harwin Plc. It features a hexagon socket head and is designed for use with Kona connectors, providing strain relief for board-mount applications or securing panel mount fixings. The bolt has a thread size of M3x0.5 and a length of 10mm. It is made from stainless steel, ensuring durability and resistance to corrosion. This part is supplied in bags of 20, with the part number, quantity, and batch number printed on the packaging. It is specifically intended for use with KA1 Kona board and panel mount studs, as well as with Kona cable backshells for securing the two halves of the assembly.

Datasheet Summary
Powered by GS/AI

The KA1-4200000 is a panel mount or board mount M3 bolt manufactured by Harwin Plc. It features a hexagon socket head and is designed for use with Kona connectors, providing strain relief for board-mount applications or securing panel mount fixings. The bolt has a thread size of M3x0.5 and a length of 10mm. It is made from stainless steel, ensuring durability and resistance to corrosion. This part is supplied in bags of 20, with the part number, quantity, and batch number printed on the packaging. It is specifically intended for use with KA1 Kona board and panel mount studs, as well as with Kona cable backshells for securing the two halves of the assembly.

Suppliers

Company
Product
Description
Supplier Links
Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Portsmouth, United Kingdom
Panel Mount or Board Mount M3 Bolt
KA1-4200000
Panel Mount or Board Mount M3 Bolt KA1-4200000
10mm long bolt with hexagon socket head, for use with connectors for board-mount strain relief or panel mount fixing. Also use with cable backshells to secure the two halves. M3 thread size, for use with Kona connectors. Supplied with cable backshell kits KA1-970 metal backshells - use this part number for spares.
  • 10mm long bolt with hexagon socket head, for use with connectors for board-mount strain relief or panel mount fixing. Also use with cable backshells to secure the two halves.
  • M3 thread size, for use with Kona connectors.
  • Supplied with cable backshell kits KA1-970 metal backshells - use this part number for spares.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Bolts
Product Number KA1-4200000
Product Name Panel Mount or Board Mount M3 Bolt
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details