Plasco Inc. 15% Carbon Fibers PDC 300 EG

Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PDC 300 EG GENERIC: PPS/15%CF EG ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.39 WATER ABSORPTION: D-570 24hrs % .04 MOLD SHRINK FLOW: D-955 in/in .003 MOLD SHRINK TRANS: D-955 in/in .007 TENSILE STRENGTH: D-638 psi 18000 TENSILE ELONGATION: D-638 % 2 FLEXURAL STRENGTH: D-790 psi 25500 FLEXURAL MODULUS: D-790 psi 2000000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in .9 IZOD UNNOTCHED: D-256 ft-lb/in 4.5 HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 1.3 THERMAL COND: C-177 btu-ft2/hr"F 4.2 DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 500 HDT 264: D-648 F 495 FLAMMABILITY: UL SUBJECT 94 V-0 5 KV DECAY RATE: MIL-B-81705B <.30 SURFACE RESISTIVITY: ohm/sq. 10^03 VOLUME RESISTIVITY: ohm-cm. 10^03 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr STATIC FRICTION: 40psi DYNAMIC FRICTION: 40psi 50fpm LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 600 MOLD TEMP: F 250 CYLINDER TEMPS: F 500-675 DRYING TEMP: F 250 DRYING TIME: HRS 3 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to ESD/Conductive Compounds
Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PDC 300 EG GENERIC: PPS/15%CF EG ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.39 WATER ABSORPTION: D-570 24hrs % .04 MOLD SHRINK FLOW: D-955 in/in .003 MOLD SHRINK TRANS: D-955 in/in .007 TENSILE STRENGTH: D-638 psi 18000 TENSILE ELONGATION: D-638 % 2 FLEXURAL STRENGTH: D-790 psi 25500 FLEXURAL MODULUS: D-790 psi 2000000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in .9 IZOD UNNOTCHED: D-256 ft-lb/in 4.5 HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 1.3 THERMAL COND: C-177 btu-ft2/hr"F 4.2 DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 500 HDT 264: D-648 F 495 FLAMMABILITY: UL SUBJECT 94 V-0 5 KV DECAY RATE: MIL-B-81705B <.30 SURFACE RESISTIVITY: ohm/sq. 10^03 VOLUME RESISTIVITY: ohm-cm. 10^03 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr STATIC FRICTION: 40psi DYNAMIC FRICTION: 40psi 50fpm LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 600 MOLD TEMP: F 250 CYLINDER TEMPS: F 500-675 DRYING TEMP: F 250 DRYING TIME: HRS 3 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to ESD/Conductive Compounds

Suppliers

Company
Product
Description
Supplier Links
Soquel, CA, USA
15% Carbon Fibers
PDC 300 EG
15% Carbon Fibers PDC 300 EG
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PDC 300 EG GENERIC: PPS/15%CF EG ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.39 WATER ABSORPTION: D-570 24hrs % .04 MOLD SHRINK FLOW: D-955 in/in .003 MOLD SHRINK TRANS: D-955 in/in .007 TENSILE STRENGTH: D-638 psi 18000 TENSILE ELONGATION: D-638 % 2 FLEXURAL STRENGTH: D-790 psi 25500 FLEXURAL MODULUS: D-790 psi 2000000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in .9 IZOD UNNOTCHED: D-256 ft-lb/in 4.5 HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 1.3 THERMAL COND: C-177 btu-ft2/hr"F 4.2 DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 500 HDT 264: D-648 F 495 FLAMMABILITY: UL SUBJECT 94 V-0 5 KV DECAY RATE: MIL-B-81705B <.30 SURFACE RESISTIVITY: ohm/sq. 10^03 VOLUME RESISTIVITY: ohm-cm. 10^03 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr STATIC FRICTION: 40psi DYNAMIC FRICTION: 40psi 50fpm LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 600 MOLD TEMP: F 250 CYLINDER TEMPS: F 500-675 DRYING TEMP: F 250 DRYING TIME: HRS 3 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to ESD/Conductive Compounds

PLASCO INC.

2829 SO. RODEO GULCH RD. #4

PLASCO DATA SHEET

SOQUEL, CA., 95073

TYPICAL PROPERTIES

831-464-1111 831-464-1100 (FAX)

MATERIAL: PDC 300 EG
GENERIC: PPS/15%CF EG

ASTM TEST METHODS

VALUE

SPECIFIC GRAVITY: D-792 g/cm31.39
WATER ABSORPTION: D-570 24hrs %.04
MOLD SHRINK FLOW: D-955 in/in.003
MOLD SHRINK TRANS: D-955 in/in.007
TENSILE STRENGTH: D-638 psi18000
TENSILE ELONGATION: D-638 %2
FLEXURAL STRENGTH: D-790 psi25500
FLEXURAL MODULUS: D-790 psi2000000
COMPRESSIVE STRENGTH: D-695 psi
IZOD NOTCHED: D-256 ft-lb/in.9
IZOD UNNOTCHED: D-256 ft-lb/in4.5
HARDNESS: D-785
CO. LINEAR THERM.EXP: D-696 10(-5) "/"F1.3
THERMAL COND: C-177 btu-ft2/hr"F4.2
DEFORMATION UNDER LOAD: D-621 %
HDT 66: D-648 F500
HDT 264: D-648 F495
FLAMMABILITY: UL SUBJECT 94V-0
5 KV DECAY RATE: MIL-B-81705B<.30
SURFACE RESISTIVITY: ohm/sq.10^03
VOLUME RESISTIVITY: ohm-cm.10^03
WEAR FACTOR: 10(-10)in3min/ft/lb/hr
STATIC FRICTION: 40psi
DYNAMIC FRICTION: 40psi 50fpm
LPV 10FPM: psi fpm
LPV 100FPM: psi fpm
MELT TEMP: F600
MOLD TEMP: F250
CYLINDER TEMPS: F500-675
DRYING TEMP: F250
DRYING TIME: HRS3

This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

Return to ESD/Conductive Compounds

Supplier's Site

Technical Specifications

  Plasco Inc.
Product Category Conductive Compounds
Product Number PDC 300 EG
Product Name 15% Carbon Fibers
Type Electrically Conductive
Industry Automotive
Features Anti-static, ESD
Thermal Conductivity 7.27 W/m-K (4.2 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Filled, Toughened, Two Part Epoxy Compound - EP22 - Master Bond, Inc.
Specs
Type Electrically Conductive
Cure / Technology Thermoset; Two Component  
Form / Shape Optional Premixed and Frozen; Die Bonding Adhesives; Gap Filler, Foam in Place Gasket; Grease, Paste
View Details
Formulations - Chemistries - Thermally Conductive Adhesives - DISSIPATOR 746D - 746D - Hernon Manufacturing, Inc.
Specs
Type Thermally Conductive
Cure / Technology Room Temperature Vulcanizing or Curing
Chemical System Silicone
View Details
Thermal Grease - 2065711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Thermally Conductive
Form / Shape Syringe; Grease, Paste
Thermal Conductivity 9 W/m-K (5.2 BTU-ft/hr-ft²-F)
View Details
2-Part, Thermally Conductive Silicone Encapsulants, UL Listed - SE3000 - CHT USA Inc.
Specs
Type Thermally Conductive
Cure / Technology Two Component  ; Addition
Industry Electronics
View Details