Sugatsune America, Inc. HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-75V JS300-75V

Description
V-shaped roller Sealed bearing ideal for outdoor environment Bracket has holes for fasteners or it also can be welded
Description
V-shaped roller Sealed bearing ideal for outdoor environment Bracket has holes for fasteners or it also can be welded
Datasheet
Datasheet Summary
Powered by GS/AI

JS300-75V is a heavy-duty stainless steel caster with a V-shaped roller and sealed bearing for outdoor use, featuring a bracket with holes for fastening or welding. It has a load capacity of 650 kg per pair, a wheel diameter of 75 mm (2-61/64 inches), a width of 120 mm (4-23/32 inches), a bracket height of 87.5 mm (3-7/16 inches), a total height of 76.5 mm (3-1/64 inches), and an average weight of 0.9 kg.

Datasheet Summary
Powered by GS/AI

JS300-75V is a heavy-duty stainless steel caster with a V-shaped roller and sealed bearing for outdoor use, featuring a bracket with holes for fastening or welding. It has a load capacity of 650 kg per pair, a wheel diameter of 75 mm (2-61/64 inches), a width of 120 mm (4-23/32 inches), a bracket height of 87.5 mm (3-7/16 inches), a total height of 76.5 mm (3-1/64 inches), and an average weight of 0.9 kg.

Suppliers

Company
Product
Description
Supplier Links
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-75V - JS300-75V - Sugatsune America, Inc.
Carson, CA, United States
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-75V
JS300-75V
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-75V JS300-75V
V-shaped roller Sealed bearing ideal for outdoor environment Bracket has holes for fasteners or it also can be welded

  • V-shaped roller
  • Sealed bearing ideal for outdoor environment
  • Bracket has holes for fasteners or it also can be welded
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number JS300-75V
Product Name HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-75V
Wheel Type V-grooved; V-Shaped Roller
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-200F - JS385-200F - Sugatsune America, Inc.
Specs
Wheel Type Flat-Shaped Roller
Features Threaded Stem
Wheel Width 7.88 inch (200 mm)
View Details
CASTER WITH BRAKE - EX-100N12S - EX-100N12S - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Brake; Threaded Stem
Maximum Load 220 lbs (100 kg)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-90H - JS380-90H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 3.56 inch (90.49 mm)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-75F - JS385-75F - Sugatsune America, Inc.
Specs
Wheel Type Flat-Shaped Roller
Features Threaded Stem
Wheel Width 3 inch (76.2 mm)
View Details